HARTING Inc. of North America Circular Cable Assemblies 21348485484010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6249-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6249-ND
Circular Cable Assemblies 1195-6249-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348485484010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485484010
Cable Assemblies 21348485484010
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348485484010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348485484010
Cable Assemblies - Circular Cable Assemblies 21348485484010
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting - 94X0090 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting
94X0090
Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting 94X0090
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6249-ND 21348485484010 21348485484010 94X0090
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details