HARTING Inc. of North America Cable Assemblies 21348485390100

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348485390100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485390100
Cable Assemblies 21348485390100
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 21348485390100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348485390100-ND
Circular Cable Assemblies 21348485390100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0089 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0089
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0089
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485390100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485390100
Cable Assemblies - Circular Cable Assemblies 21348485390100
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348485390100 21348485390100-ND 94X0089 21348485390100
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details