HARTING Inc. of North America Circular Cable Assemblies 21348485383050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6293-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6293-ND
Circular Cable Assemblies 1195-6293-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, 3P, M12 Receptacle-Free End, 5M; Connector Type A Harting - 94X0085 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M12 Receptacle-Free End, 5M; Connector Type A Harting
94X0085
Sensor Cable, 3P, M12 Receptacle-Free End, 5M; Connector Type A Harting 94X0085
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485383050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485383050
Cable Assemblies - Circular Cable Assemblies 21348485383050
CBL CIRC 3POS MALE TO FEM 16.4'

CBL CIRC 3POS MALE TO FEM 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6293-ND 94X0085 21348485383050
Product Name Circular Cable Assemblies Sensor Cable, 3P, M12 Receptacle-Free End, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details