HARTING Inc. of North America M12 CABLE ASSY A-COD ST/- M/- 2,0M 21348400882020

Description
M12 CABLE ASSY A-COD ST/- M/- 2,0M
Request a Quote Datasheet
Description
M12 CABLE ASSY A-COD ST/- M/- 2,0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 CABLE ASSY A-COD ST/- M/- 2,0M - 21348400882020 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY A-COD ST/- M/- 2,0M
21348400882020
M12 CABLE ASSY A-COD ST/- M/- 2,0M 21348400882020
M12 CABLE ASSY A-COD ST/- M/- 2,0M

M12 CABLE ASSY A-COD ST/- M/- 2,0M

Buy Now
Circular Cable Assemblies - 1195-6230-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6230-ND
Circular Cable Assemblies 1195-6230-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - 21348400882020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348400882020
Cable Assemblies 21348400882020
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348400882020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348400882020
Cable Assemblies - Circular Cable Assemblies 21348400882020
CBL CIRC 8POS MALE TO WIRE 6.56'

CBL CIRC 8POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348400882020 1195-6230-ND 21348400882020 21348400882020
Product Name M12 CABLE ASSY A-COD ST/- M/- 2,0M Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details