HARTING Inc. of North America Cable Assemblies 21348300489100

Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348300489100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300489100
Cable Assemblies 21348300489100
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Circular Cable Assemblies - 1195-6402-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6402-ND
Circular Cable Assemblies 1195-6402-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348300489100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300489100
Cable Assemblies - Circular Cable Assemblies 21348300489100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting - 94X0062 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting
94X0062
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting 94X0062
SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348300489100 1195-6402-ND 21348300489100 94X0062
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Sensor Charge Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type Microdot male connector 10-32 UNF
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details