HARTING Inc. of North America Cable Assemblies 21348300489075

Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348300489075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300489075
Cable Assemblies 21348300489075
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Circular Cable Assemblies - 21348300489075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348300489075-ND
Circular Cable Assemblies 21348300489075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348300489075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300489075
Cable Assemblies - Circular Cable Assemblies 21348300489075
CBL CIRC 4POS FEM TO WIRE 24.6'

CBL CIRC 4POS FEM TO WIRE 24.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348300489075 21348300489075-ND 21348300489075
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details