HARTING Inc. of North America Circular Cable Assemblies 21348300481050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6391-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6391-ND
Circular Cable Assemblies 1195-6391-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21348300481050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300481050
Cable Assemblies 21348300481050
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348300481050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300481050
Cable Assemblies - Circular Cable Assemblies 21348300481050
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, M8 Receptacle-Free End, 5M; Connector Type A Harting - 94X0058 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M8 Receptacle-Free End, 5M; Connector Type A Harting
94X0058
Sensor Cable, 4P, M8 Receptacle-Free End, 5M; Connector Type A Harting 94X0058
SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6391-ND 21348300481050 21348300481050 94X0058
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M8 Receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details