HARTING Inc. of North America Cable Assemblies 21348300481005

Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348300481005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300481005
Cable Assemblies 21348300481005
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Circular Cable Assemblies - 1195-6388-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6388-ND
Circular Cable Assemblies 1195-6388-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348300481005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300481005
Cable Assemblies - Circular Cable Assemblies 21348300481005
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348300481005 1195-6388-ND 21348300481005
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers