HARTING Inc. of North America Cable Assemblies 21348300388050

Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348300388050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348300388050
Cable Assemblies 21348300388050
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Circular Cable Assemblies - 1195-6376-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6376-ND
Circular Cable Assemblies 1195-6376-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, 3P, M8 Receptacle-Free End, 5M; Connector Type A Harting - 94X0055 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M8 Receptacle-Free End, 5M; Connector Type A Harting
94X0055
Sensor Cable, 3P, M8 Receptacle-Free End, 5M; Connector Type A Harting 94X0055
SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348300388050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348300388050
Cable Assemblies - Circular Cable Assemblies 21348300388050
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348300388050 1195-6376-ND 94X0055 21348300388050
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 3P, M8 Receptacle-Free End, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details