HARTING Inc. of North America Circular Cable Assemblies 21348100489100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6397-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6397-ND
Circular Cable Assemblies 1195-6397-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - 21348100489100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348100489100
Cable Assemblies 21348100489100
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting - 94X0050 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting
94X0050
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting 94X0050
SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348100489100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348100489100
Cable Assemblies - Circular Cable Assemblies 21348100489100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6397-ND 21348100489100 94X0050 21348100489100
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details