HARTING Inc. of North America Cable Assemblies 21348100481100

Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 4-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348100481100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348100481100
Cable Assemblies 21348100481100
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Circular Cable Assemblies - 1195-6387-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6387-ND
Circular Cable Assemblies 1195-6387-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting - 94X0047 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting
94X0047
Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting 94X0047
SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348100481100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348100481100
Cable Assemblies - Circular Cable Assemblies 21348100481100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348100481100 1195-6387-ND 94X0047 21348100481100
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 4P, M8 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details