M8 CABLE ASSY 4-POLES ST/- F/ - 5,0M
Cable Assembly 16.40' (5.00m)
CBL CIRC 4POS FEM TO WIRE 16.4'
SENSOR CABLE, 4P, M8 RECEPTACLE-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes
CBL 4POS FMALE TO WIRE 16.4'
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348100481050 | 1195-6386-ND | 21348100481050 | 21348100481050 | 94X0046 | 21348100481050 |
| Product Name | M8 CABLE ASSY 4-POLES ST/- F/ - 5,0M | Circular Cable Assemblies | Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 4P, M8 Receptacle-Free End, 5M; Connector Type A Harting | Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding; Unshielded |