HARTING Inc. of North America Circular Cable Assemblies 21348100388020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6370-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6370-ND
Circular Cable Assemblies 1195-6370-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - 21348100388020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348100388020
Cable Assemblies 21348100388020
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348100388020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348100388020
Cable Assemblies - Circular Cable Assemblies 21348100388020
CBL CIRC 3POS FEM TO WIRE 6.56'

CBL CIRC 3POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6370-ND 21348100388020 21348100388020
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details