HARTING Inc. of North America Circular Cable Assemblies 21348100388010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable, 3P, M8 Receptacle-Free End, 1M is designed for industrial applications requiring reliable connectivity. It features a 3-position M8 receptacle at one end and a free end for flexible installation. The cable length is 1 meter, making it suitable for various setups. This product is compliant with RoHS standards, ensuring it meets environmental regulations. It is part of a broader range of M8 cable assemblies that adhere to industry protocols, making it a viable option for projects involving automation and network infrastructure.

Datasheet Summary
Powered by GS/AI

The Sensor Cable, 3P, M8 Receptacle-Free End, 1M is designed for industrial applications requiring reliable connectivity. It features a 3-position M8 receptacle at one end and a free end for flexible installation. The cable length is 1 meter, making it suitable for various setups. This product is compliant with RoHS standards, ensuring it meets environmental regulations. It is part of a broader range of M8 cable assemblies that adhere to industry protocols, making it a viable option for projects involving automation and network infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6369-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6369-ND
Circular Cable Assemblies 1195-6369-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348100388010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348100388010
Cable Assemblies 21348100388010
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348100388010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348100388010
Cable Assemblies - Circular Cable Assemblies 21348100388010
CBL CIRC 3POS FEM TO WIRE 3.28'

CBL CIRC 3POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting - 94X0042 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting
94X0042
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting 94X0042
SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6369-ND 21348100388010 21348100388010 94X0042
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products