Cable Assembly 32.8' (10.00m)
CBL CIRC 3POS FEM TO WIRE 32.8'
SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348100380100 | 1195-6362-ND | 21348100380100 | 94X0041 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 3P, M8 Receptacle-Free End, 10M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |