HARTING Inc. of North America Circular Cable Assemblies 21348083388050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6421-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6421-ND
Circular Cable Assemblies 1195-6421-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21348083388050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348083388050
Cable Assemblies 21348083388050
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Sensor Cable, 3P, M8 Plug-Receptacle, 5M; Connector Type A Harting - 94X0037 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M8 Plug-Receptacle, 5M; Connector Type A Harting
94X0037
Sensor Cable, 3P, M8 Plug-Receptacle, 5M; Connector Type A Harting 94X0037
SENSOR CABLE, 3P, M8 PLUG-RECEPTACLE, 5M; Connector Type A:M8 Plug; Connector Type B:90° M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M8 PLUG-RECEPTACLE, 5M; Connector Type A:M8 Plug; Connector Type B:90° M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348083388050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348083388050
Cable Assemblies - Circular Cable Assemblies 21348083388050
CBL 3POS MALE TO FMALE 16.4'

CBL 3POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6421-ND 21348083388050 94X0037 21348083388050
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 3P, M8 Plug-Receptacle, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details