HARTING Inc. of North America Cable Assemblies 21348083380005

Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348083380005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348083380005
Cable Assemblies 21348083380005
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Circular Cable Assemblies - 1195-6408-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6408-ND
Circular Cable Assemblies 1195-6408-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348083380005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348083380005
Cable Assemblies - Circular Cable Assemblies 21348083380005
CBL 3POS MALE TO FMALE 1.64'

CBL 3POS MALE TO FMALE 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348083380005 1195-6408-ND 21348083380005
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details