HARTING Inc. of North America Circular Cable Assemblies 21348081489015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348081489015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348081489015-ND
Circular Cable Assemblies 21348081489015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21348081489015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348081489015
Cable Assemblies 21348081489015
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348081489015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348081489015
Cable Assemblies - Circular Cable Assemblies 21348081489015
CBL 4POS MALE TO FMALE 4.92'

CBL 4POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348081489015-ND 21348081489015 21348081489015
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details