HARTING Inc. of North America Circular Cable Assemblies 21348081481015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348081481015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348081481015-ND
Circular Cable Assemblies 21348081481015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21348081481015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348081481015
Cable Assemblies 21348081481015
M8 Cable Assembly 4-pol

M8 Cable Assembly 4-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348081481015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348081481015
Cable Assemblies - Circular Cable Assemblies 21348081481015
CBL 4POS MALE TO FMALE 4.92'

CBL 4POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348081481015-ND 21348081481015 21348081481015
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details