Cable Assembly 3.28' (1.00m)
SENSOR CABLE, 4P, M8 PLUG-FREE END, 1M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
CBL CIRC 4POS MALE TO WIRE 3.28'
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-6379-ND | 21348000481010 | 94X0018 | 21348000481010 |
| Product Name | Circular Cable Assemblies | Cable Assemblies | Sensor Cable, 4P, M8 Plug-Free End, 1M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |