HARTING Inc. of North America Circular Cable Assemblies 21348000380020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6355-ND
Circular Cable Assemblies 1195-6355-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - 21348000380020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348000380020
Cable Assemblies 21348000380020
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348000380020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348000380020
Cable Assemblies - Circular Cable Assemblies 21348000380020
CBL CIRC 3POS MALE TO WIRE 6.56'

CBL CIRC 3POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6355-ND 21348000380020 21348000380020
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details