HARTING Inc. of North America Circular Cable Assemblies 21348000380015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348000380015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348000380015-ND
Circular Cable Assemblies 21348000380015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M - 21348000380015 - Heilind Electronics, Inc.
Wilmington, MA, United States
M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M
21348000380015
M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M 21348000380015
M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M

M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M

Buy Now
Cable Assemblies - 21348000380015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348000380015
Cable Assemblies 21348000380015
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348000380015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348000380015
Cable Assemblies - Circular Cable Assemblies 21348000380015
CBL CIRC 3POS MALE TO WIRE 4.92'

CBL CIRC 3POS MALE TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348000380015-ND 21348000380015 21348000380015 21348000380015
Product Name Circular Cable Assemblies M8 CABLE ASSY 3-POLES ST/- M/ - 1,5M Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details