HARTING Inc. of North America M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M 21348000380010

Description
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M
Request a Quote Datasheet
Description
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M - 21348000380010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M
21348000380010
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M 21348000380010
M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M

M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M

Buy Now
Cable Assemblies - 21348000380010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348000380010
Cable Assemblies 21348000380010
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Circular Cable Assemblies - 1195-6354-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6354-ND
Circular Cable Assemblies 1195-6354-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348000380010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348000380010
Cable Assemblies - Circular Cable Assemblies 21348000380010
CBL CIRC 3POS MALE TO WIRE 3.28'

CBL CIRC 3POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cable, 3P, M8 Plug-Free End, 1M; Connector Type A Harting - 94X0015 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M8 Plug-Free End, 1M; Connector Type A Harting
94X0015
Sensor Cable, 3P, M8 Plug-Free End, 1M; Connector Type A Harting 94X0015
SENSOR CABLE, 3P, M8 PLUG-FREE END, 1M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 3P, M8 PLUG-FREE END, 1M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348000380010 21348000380010 1195-6354-ND 21348000380010 94X0015
Product Name M8 CABLE ASSY 3-POLES ST/- M/ - 1,0M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 3P, M8 Plug-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details