HARTING Inc. of North America Circular Cable Assemblies 2133A7A8524020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6569-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6569-ND
Circular Cable Assemblies 1195-6569-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting - 50AC4248 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting
50AC4248
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting 50AC4248
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; No. of Positions:5PositionsRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 2133A7A8524020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8524020
Cable Assemblies - Circular Cable Assemblies 2133A7A8524020
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6569-ND 50AC4248 2133A7A8524020
Product Name Circular Cable Assemblies Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details