HARTING Inc. of North America Circular Cable Assemblies 2133A7A8524010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6568-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6568-ND
Circular Cable Assemblies 1195-6568-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting - 50AC4247 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting
50AC4247
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting 50AC4247
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:5PositionsRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 2133A7A8524010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8524010
Cable Assemblies - Circular Cable Assemblies 2133A7A8524010
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6568-ND 50AC4247 2133A7A8524010
Product Name Circular Cable Assemblies Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details