HARTING Inc. of North America Circular Cable Assemblies 2133A7A8523050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6567-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6567-ND
Circular Cable Assemblies 1195-6567-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 5M; Connector Type A Harting - 50AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 5M; Connector Type A Harting
50AC4246
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 5M; Connector Type A Harting 50AC4246
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; No. of Positions:5PositionsRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 2133A7A8523050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8523050
Cable Assemblies - Circular Cable Assemblies 2133A7A8523050
CBL 5POS MALE TO FMALE 16.4'

CBL 5POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6567-ND 50AC4246 2133A7A8523050
Product Name Circular Cable Assemblies Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details