HARTING Inc. of North America Circular Cable Assemblies 2133A7A8523020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6566-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6566-ND
Circular Cable Assemblies 1195-6566-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2133A7A8523020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8523020
Cable Assemblies - Circular Cable Assemblies 2133A7A8523020
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting - 50AC4245 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting
50AC4245
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting 50AC4245
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; No. of Positions:5PositionsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6566-ND 2133A7A8523020 50AC4245
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 2M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers