HARTING Inc. of North America Cable Assemblies - Circular Cable Assemblies 2133A7A8519100

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 2133A7A8519100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8519100
Cable Assemblies - Circular Cable Assemblies 2133A7A8519100
CBL CIRC

CBL CIRC

Supplier's Site
Sensor Cord, 5P, M12 Rcpt-Plug, 10M; Connector To Connector Harting - 43AC0590 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Plug, 10M; Connector To Connector Harting
43AC0590
Sensor Cord, 5P, M12 Rcpt-Plug, 10M; Connector To Connector Harting 43AC0590
SENSOR CORD, 5P, M12 RCPT-PLUG, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-PLUG, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2133A7A8519100 43AC0590
Product Name Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Rcpt-Plug, 10M; Connector To Connector Harting
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021082-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers