HARTING Inc. of North America Cable Assemblies - Circular Cable Assemblies 2133A7A8519010

Description
CBL 5POS MALE TO FMALE 3.28'
Description
CBL 5POS MALE TO FMALE 3.28'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 2133A7A8519010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2133A7A8519010
Cable Assemblies - Circular Cable Assemblies 2133A7A8519010
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cord, 5P, M12 Rcpt-Plug, 1M; Connector To Connector Harting - 43AC0587 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Plug, 1M; Connector To Connector Harting
43AC0587
Sensor Cord, 5P, M12 Rcpt-Plug, 1M; Connector To Connector Harting 43AC0587
SENSOR CORD, 5P, M12 RCPT-PLUG, 1M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); ConnectorRoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-PLUG, 1M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); ConnectorRoHS Compliant: Yes

Supplier's Site
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting - 50AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting
50AC4241
Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting 50AC4241
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:5Positions RoHS Compliant: Yes

SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:5PositionsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2133A7A8519010 43AC0587 50AC4241
Product Name Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Rcpt-Plug, 1M; Connector To Connector Harting Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 1M; Connector Type A Harting
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details