HARTING Inc. of North America Circular Cable Assemblies 21330700853003

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21330700853003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21330700853003-ND
Circular Cable Assemblies 21330700853003-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1380666-21330700853003 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1380666-21330700853003
Cable Assemblies - Circular Cable Assemblies 1380666-21330700853003
Win Source Part Number: 1380666-213307008530 03 Category: Cable Assemblies>Circular Cable Assemblies Series: Har-Speed M12 Color: Black Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 0.98' (300.00mm) Cable Type: Round Shielding: Shielded Usage: Cat7, Industrial Environments Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: HARTING 1st Connector Type: Receptacle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 8 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: X 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380666-21330700853003
Category: Cable Assemblies>Circular Cable Assemblies
Series: Har-Speed M12
Color: Black
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 0.98' (300.00mm)
Cable Type: Round
Shielding: Shielded
Usage: Cat7, Industrial Environments
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: HARTING
1st Connector Type: Receptacle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 8
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: X
1st Connector Mounting Type: Panel Mount
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21330700853003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21330700853003
Cable Assemblies - Circular Cable Assemblies 21330700853003
CBL CIRC 8POS FEM TO WIRE 0.98'

CBL CIRC 8POS FEM TO WIRE 0.98'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21330700853003-ND 1380666-21330700853003 21330700853003
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 0.9800 ft (2.99 dm) 0.9800 ft (2.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details