HARTING Inc. of North America Circular Cable Assemblies 21330101850025

Description
Cable Assembly 8.20' (2.50m)
Request a Quote Datasheet
Description
Cable Assembly 8.20' (2.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21330101850025-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21330101850025-ND
Circular Cable Assemblies 21330101850025-ND
Cable Assembly 8.20' (2.50m)

Cable Assembly 8.20' (2.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21330101850025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21330101850025
Cable Assemblies - Circular Cable Assemblies 21330101850025
CBL 8POS MALE TO MALE 8.2'

CBL 8POS MALE TO MALE 8.2'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 21330101850025-ND 21330101850025
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details