HARTING Inc. of North America Cable Assemblies 21330101850015

Description
M12 X-coded cable assembly; 1,5m
Request a Quote Datasheet
Description
M12 X-coded cable assembly; 1,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21330101850015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21330101850015
Cable Assemblies 21330101850015
M12 X-coded cable assembly; 1,5m

M12 X-coded cable assembly; 1,5m

Buy Now
Circular Cable Assemblies - 21330101850015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21330101850015-ND
Circular Cable Assemblies 21330101850015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21330101850015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21330101850015
Cable Assemblies - Circular Cable Assemblies 21330101850015
CBL 8POS MALE TO MALE 4.92'

CBL 8POS MALE TO MALE 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21330101850015 21330101850015-ND 21330101850015
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details