HARTING Inc. of North America Circular Connector Assemblies 21041162505

Description
5 (4 + PE) Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6936-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6936-ND
Circular Connector Assemblies 1195-6936-ND
5 (4 + PE) Position Circular Connector Receptacle, Female Sockets IDC

5 (4 + PE) Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
 - 21041162505 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRCULAR CONN

Circular Metric Connectors CIRCULAR CONN

Buy Now
Sensor Connector, 5Pos, Rcpt, Cable; Product Range Harting - 62M2295 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5Pos, Rcpt, Cable; Product Range Harting
62M2295
Sensor Connector, 5Pos, Rcpt, Cable; Product Range Harting 62M2295
SENSOR CONNECTOR, 5POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4P + PE Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, 5POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4P + PE Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6936-ND 21041162505 62M2295
Product Name Circular Connector Assemblies Sensor Connector, 5Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers