HARTING Inc. of North America Circular Connector Assemblies 21041161505

Description
5 (4 + PE) Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6935-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6935-ND
Circular Connector Assemblies 1195-6935-ND
5 (4 + PE) Position Circular Connector Plug, Male Pins IDC

5 (4 + PE) Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Connector, 5Pos, Plug, Cable; Product Range Harting - 62M2294 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5Pos, Plug, Cable; Product Range Harting
62M2294
Sensor Connector, 5Pos, Plug, Cable; Product Range Harting 62M2294
SENSOR CONNECTOR, 5POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, 5POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6935-ND 62M2294
Product Name Circular Connector Assemblies Sensor Connector, 5Pos, Plug, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details