HARTING Inc. of North America Industrial Circular Connectors 21038962505

Description
HARTING 21038962505 Circular Connector
Request a Quote Datasheet
Description
HARTING 21038962505 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1235642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1235642
Industrial Circular Connectors 1235642
HARTING 21038962505 Circular Connector

HARTING 21038962505 Circular Connector

Supplier's Site
Circular Connector Housings - 1195-6934-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6934-ND
Circular Connector Housings 1195-6934-ND
5 (4 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

5 (4 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting - 06AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
06AC6789
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting 06AC6789
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1235642 1195-6934-ND 06AC6789
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details