HARTING Inc. of North America Industrial Circular Connectors 21038814405

Description
HARTING 21038814405 Circular Connector
Request a Quote Datasheet
Description
HARTING 21038814405 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1262305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262305
Industrial Circular Connectors 1262305
HARTING 21038814405 Circular Connector

HARTING 21038814405 Circular Connector

Supplier's Site
Circular Connector Housings - 1195-8842-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8842-ND
Circular Connector Housings 1195-8842-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell, Coupling Nut, Strain Relief

4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell, Coupling Nut, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 07AH5617 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
07AH5617
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 07AH5617
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1262305 1195-8842-ND 07AH5617
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle; Right angle
Termination Crimp
Unlock Full Specs
to access all available technical data