HARTING Inc. of North America Circular Connector Housings 21038813430

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6578-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6578-ND
Circular Connector Housings 1195-6578-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

4 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos; Product Range Harting - 49AC7613 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Harting
49AC7613
Sensor Connector, M12, Plug, 4Pos; Product Range Harting 49AC7613
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6578-ND 49AC7613
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 4Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details