HARTING Inc. of North America Circular Connector Housings 21038813405

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8815-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8815-ND
Circular Connector Housings 1195-8815-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell

Buy Now Datasheet
Industrial Circular Connectors - 1262301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262301
Industrial Circular Connectors 1262301
HARTING 21038813405 Circular Connector

HARTING 21038813405 Circular Connector

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting - 37AC2287 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
37AC2287
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting 37AC2287
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8815-ND 1262301 37AC2287
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled Cable mount
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details