HARTING Inc. of North America Circular Connector Housings 21038812825

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8814-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8814-ND
Circular Connector Housings 1195-8814-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

8 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

Buy Now Datasheet
Industrial Circular Connectors - 1262296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262296
Industrial Circular Connectors 1262296
HARTING 21038812825 Circular Connector

HARTING 21038812825 Circular Connector

Supplier's Site
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting - 37AC2286 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
37AC2286
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting 37AC2286
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8814-ND 1262296 37AC2286
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount Cable mount
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers