HARTING Inc. of North America Industrial Circular Connectors 21038812425

Description
HARTING 21038812425 Circular Connector
Request a Quote Datasheet
Description
HARTING 21038812425 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1262297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262297
Industrial Circular Connectors 1262297
HARTING 21038812425 Circular Connector

HARTING 21038812425 Circular Connector

Supplier's Site
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21038812425 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21038812425
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038812425
M12 D-CODE 4PIN FEMALE SH

M12 D-CODE 4PIN FEMALE SH

Buy Now
Circular Connector Housings - 1195-8813-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8813-ND
Circular Connector Housings 1195-8813-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

4 Position Circular Connector Plug Housing Free Hanging (In-Line); Panel Mount Backshell

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 37AC2285 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
37AC2285
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 37AC2285
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1262297 21038812425 1195-8813-ND 37AC2285
Product Name Industrial Circular Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Housings Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details