HARTING Inc. of North America Circular Connector Adapters 21038811825

Description
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount
Request a Quote Datasheet
Description
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - 1195-8433-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
1195-8433-ND
Circular Connector Adapters 1195-8433-ND
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount

Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount

Buy Now Datasheet
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting - 94AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting
94AC8122
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting 94AC8122
SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8433-ND 94AC8122
Product Name Circular Connector Adapters Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers