Conn M12 Circular M 4 POS Screw ST Cable Mount 4 Terminal 1 Port Product overview: 21038811430 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-21038811430 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief
Manufacturer: HARTING
Category: Connectors, Interconnects Circular Connectors Circular Connector Housings
Series: Han® M12 Slim Design
Type: For Male Pins
Features: Backshell, Strain Relief
Connector Type: Plug Housing
Package: Bulk
Shell Size - Insert: M12-4
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
HARTING 21038811430 Circular Connector
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-21038811430 | 1195-5611-ND | 1262307 | 91Y4097 | |
| Product Name | Electronic Connector | Circular Connector Housings | Connectors, Interconnects Circular Connectors Circular Connector Housings | Industrial Circular Connectors | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Straight Cable Mount | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |||
| Geometry | Straight; Straight |