4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
M12 Circular Connector, 4 Pos Male Crimp, Cable Mount Product overview: 21038811405 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-21038811405 can be used for catalog matching and distributor lookup.
Manufacturer: HARTING
Win Source Part Number: 854545-21038811405
Series: Han® M12 Slim Design
Features: Position Circular Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1195-5610, 21038811405-ND
M12 CRIMP SLIM DESIGN 4POL D- CODED MALE
HARTING 21038811405 Circular Connector
CONN RCPT HSNG MALE 4POS INLINE
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5610-ND | 320-21038811405 | 854545-21038811405 | 21038811405 | 1741787 | 21038811405 | 14AC1916 |
| Product Name | Circular Connector Housings | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 21038811405 | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Industrial Circular Connectors | Circular Connector Housings | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Straight; Straight |