HARTING Inc. of North America Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038412535

Description
M12 INOX B-CODE 5 PIN FM SHIELDED
Request a Quote Datasheet
Description
M12 INOX B-CODE 5 PIN FM SHIELDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21038412535 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21038412535
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038412535
M12 INOX B-CODE 5 PIN FM SHIELDED

M12 INOX B-CODE 5 PIN FM SHIELDED

Buy Now
Circular Connector Housings - 1195-6552-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6552-ND
Circular Connector Housings 1195-6552-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting - 49AC7617 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
49AC7617
Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting 49AC7617
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21038412535 1195-6552-ND 49AC7617
Product Name Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Housings Sensor Connector, M12, Rcpt, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details