HARTING Inc. of North America Circular Connector Housings 21038411535

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6551-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6551-ND
Circular Connector Housings 1195-6551-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Harting - 49AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Harting
49AC7616
Sensor Connector, M12, Plug, 5Pos; Product Range Harting 49AC7616
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6551-ND 49AC7616
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.2B.326.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers