HARTING Inc. of North America Circular Connector Housings 21038221535

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6550-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6550-ND
Circular Connector Housings 1195-6550-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Harting - 49AC7615 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Harting
49AC7615
Sensor Connector, M12, Plug, 5Pos; Product Range Harting 49AC7615
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6550-ND 49AC7615
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details