HARTING Inc. of North America Circular Connector Housings 21038214530

Description
M12 PUSHPULL A-CODE 4/5PIN FEMAL
Request a Quote Datasheet
Description
M12 PUSHPULL A-CODE 4/5PIN FEMAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-8839-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8839-ND
Circular Connector Housings 1195-8839-ND
M12 PUSHPULL A-CODE 4/5PIN FEMAL

M12 PUSHPULL A-CODE 4/5PIN FEMAL

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting - 07AH5616 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
07AH5616
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting 07AH5616
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8839-ND 07AH5616
Product Name Circular Connector Housings Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details