HARTING Inc. of North America Circular Connector Housings 21038213830

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6577-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6577-ND
Circular Connector Housings 1195-6577-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

8 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos; Product Range Harting - 49AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos; Product Range Harting
49AC7612
Sensor Connector, M12, Plug, 8Pos; Product Range Harting 49AC7612
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-6577-ND 49AC7612
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 8Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details