HARTING Inc. of North America Industrial Circular Connectors 21038213805

Description
HARTING 21038213805 Circular Connector
Request a Quote Datasheet
Description
HARTING 21038213805 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1262300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1262300
Industrial Circular Connectors 1262300
HARTING 21038213805 Circular Connector

HARTING 21038213805 Circular Connector

Supplier's Site
Circular Connector Housings - 1195-8838-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-8838-ND
Circular Connector Housings 1195-8838-ND
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell, Strain Relief

8 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting - 07AH5615 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
07AH5615
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 07AH5615
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1262300 1195-8838-ND 07AH5615
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details