HARTING Inc. of North America Circular Connector Housings 21038213530

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6576-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6576-ND
Circular Connector Housings 1195-6576-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell

Buy Now Datasheet
Circular Connector Housings - 21038213530 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
21038213530
Circular Connector Housings 21038213530
CONN PLG HSG MALE 5PS INLINE ANG

CONN PLG HSG MALE 5PS INLINE ANG

Supplier's Site Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Harting - 49AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Harting
49AC7611
Sensor Connector, M12, Plug, 5Pos; Product Range Harting 49AC7611
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6576-ND 21038213530 49AC7611
Product Name Circular Connector Housings Circular Connector Housings Sensor Connector, M12, Plug, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details